The PFCST60C6.1S572T is a 3-phase AC power factor correction capacitor rated for 600 Vac, with a kvar output of 6.1 at 60 Hz, housed in a 2.5-inch round aluminum case with a steel cover. It features three self-healing metallized polypropylene windings connected in delta, internal discharge resistors, and a UL810-approved pressure interrupter. The capacitance tolerance is 0 to +10%, and it operates within a temperature range of -40 °C to +55 °C. The capacitor meets IEEE 18 standards, has a maximum permissible voltage of 110% of rated rms, and is designed for a 60,000-hour lifespan with a 94% survival rate. It supports a maximum short circuit current of 10 kA and features tin-plated copper, brass, or steel terminals with a maximum torque of 88.5 in-lbs.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCST60C6.1S572T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |