Cornell Dubilier Motor Start, Motor Run Capacitors (AC) OTBG254KNPIR

Description
0.25µF Film Capacitor 440V 1000V (1kV) Paper, Metallized Radial, Can
Request a Quote Datasheet
Description
0.25µF Film Capacitor 440V 1000V (1kV) Paper, Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - OTBG254KNPIR-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
OTBG254KNPIR-ND
Motor Start, Motor Run Capacitors (AC) OTBG254KNPIR-ND
0.25µF Film Capacitor 440V 1000V (1kV) Paper, Metallized Radial, Can

0.25µF Film Capacitor 440V 1000V (1kV) Paper, Metallized Radial, Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number OTBG254KNPIR-ND
Product Name Motor Start, Motor Run Capacitors (AC)
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Paper, Metallized
Capacitance Range 0.2500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101451T250AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers