Cornell Dubilier Capacitor Paper Film 5Uf, 400V, 10%, Case; Dielectric Type Cornell Dubilier OTBE505KNPIR

Description
CAPACITOR PAPER FILM 5UF, 400V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:5µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):236V; Lead Spacing:20.64mm RoHS Compliant: No
Description
CAPACITOR PAPER FILM 5UF, 400V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:5µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):236V; Lead Spacing:20.64mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Paper Film 5Uf, 400V, 10%, Case; Dielectric Type Cornell Dubilier - 67K2640 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Paper Film 5Uf, 400V, 10%, Case; Dielectric Type Cornell Dubilier
67K2640
Capacitor Paper Film 5Uf, 400V, 10%, Case; Dielectric Type Cornell Dubilier 67K2640
CAPACITOR PAPER FILM 5UF, 400V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:5µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):236V; Lead Spacing:20.64mm RoHS Compliant: No

CAPACITOR PAPER FILM 5UF, 400V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:5µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):236V; Lead Spacing:20.64mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 67K2640
Product Name Capacitor Paper Film 5Uf, 400V, 10%, Case; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Film / Foil Paper
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B333K160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Film Paper Film Capacitors - 105LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers