The PFCSS48C3S572T is a 3-phase AC power factor correction capacitor designed for use in automatic PFC controllers, with a delta-connected configuration and built-in discharge resistors. It is housed in a 2.0-inch diameter cylindrical aluminum case with a steel cover, measuring 5.72 inches in height. Rated for 480 Vac at 60 Hz, it provides 3 kvar of reactive power output with a capacitance tolerance of 0 to +10%. Operating temperature ranges from -40°C to +55°C, and it meets IEEE 18 standards with an internal pressure interrupter that disconnects all three phases upon failure. Maximum permissible voltage is 110% of rated rms voltage, and discharge time is ≤60 seconds to ≤50 V. The unit is filled with an environmentally safe dielectric fluid and features tin-plated copper terminals.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSS48C3S572T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |