PFCSX48D10S635T is a 3-phase AC power factor correction capacitor rated for 480 Vac, with a kvar output of 10 at 60 Hz, enclosed in a 3.5-inch round aluminum case with an aluminum cover and M12 stud terminals. It has a capacitance tolerance of 0 to +10%, is delta-connected, includes discharge resistors, and meets UL 810 and IEEE 18 standards. The case dimensions are 3.5 inches in diameter and 6.35 inches in height. The capacitor supports a maximum permissible voltage of 110% of rated rms voltage and a maximum permissible current of 135% of nominal rms current, with a rated operating temperature range of -40 °C to +55 °C and a life expectancy of 60,000 hours at 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSX48D10S635T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |