PFCHS48C2S572T is a 3-phase AC power harmonic filter capacitor designed for use with 480 Vac systems, featuring a 2-inch round aluminum case with steel cover, rated for 2 kvar at 60 Hz, with capacitance tolerance of 0 to +10%. It includes integrated discharge resistors that reduce voltage to ≤50 V within 60 seconds. The unit is constructed with self-healing metallized polypropylene windings in a delta configuration, enclosed in an extruded aluminum case filled with an environmentally safe dielectric fluid, and terminated with tin-plated copper or brass. It meets IEEE 18 standards, has a maximum permissible voltage of 110% of rated rms voltage, and is rated for operation from -40°C to +55°C. Internal pressure interrupter safety feature disengages all three phases under failure conditions. Dimensions are 5.72 inches in height and 42 mm in diameter, with a maximum terminal torque of 88.5 in-lbs.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHS48C2S572T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |