Cornell Dubilier Aluminum Electrolytic Capacitor 200Uf, 25V, 20%, Axial; Capacitance Cornell Dubilier NLW200-25

Description
ALUMINUM ELECTROLYTIC CAPACITOR 200UF, 25V, 20%, AXIAL; Capacitance:200µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 200UF, 25V, 20%, AXIAL; Capacitance:200µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 200Uf, 25V, 20%, Axial; Capacitance Cornell Dubilier - 47F844 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 200Uf, 25V, 20%, Axial; Capacitance Cornell Dubilier
47F844
Aluminum Electrolytic Capacitor 200Uf, 25V, 20%, Axial; Capacitance Cornell Dubilier 47F844
ALUMINUM ELECTROLYTIC CAPACITOR 200UF, 25V, 20%, AXIAL; Capacitance:200µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 200UF, 25V, 20%, AXIAL; Capacitance:200µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 47F844
Product Name Aluminum Electrolytic Capacitor 200Uf, 25V, 20%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101292T075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers