PFCSX24D10S842T is a 3-phase AC power factor correction capacitor designed for use in automatic PFC controllers, with a rated voltage of 240 Vac, a kvar output of 10 kvar at 60 Hz, and a capacitance of 3 x 153.5 µF. It features a 3.5-inch round aluminum case with an aluminum cover, a delta internal connection, and built-in discharge resistors that reduce voltage to 50 V or less within 60 seconds. The capacitor meets IEEE18 standards, has a capacitance tolerance of 0 to +10%, and is rated for operation between -40 °C and +55 °C. It includes an UL810-approved internal pressure interrupter and supports a maximum permissible current of 135% of nominal rms current.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSX24D10S842T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |