The PFCSS48C4S572T is a 3-phase AC power factor correction capacitor with delta-connected, self-healing metallized polypropylene windings in a cylindrical aluminum case with steel cover. Rated for 480 Vac at 60 Hz, it provides 4 kvar output with a capacitance of 3 × 15.4 µF and a 0 to +10% tolerance. It operates from -40°C to +55°C and includes internal discharge resistors that reduce voltage to ≤50 V within 60 seconds. The unit features an UL810-approved internal pressure interrupter, meets IEEE 18 standards, and supports up to 135% of nominal rms current. The case measures 2.0 inches in diameter and 5.72 inches in height, with a rated life of 60,000 hours at 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSS48C4S572T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |