The PFCSX60D25S108T is a 3-phase AC power factor correction capacitor designed for use in automatic PFC controllers, with a delta connection and integrated discharge resistors. It is housed in a 3.5-inch diameter round aluminum case with an aluminum cover, measuring 3.5 inches in diameter and 10.78 inches in height. Rated for 600 Vac, it provides 25 kvar of reactive power at 60 Hz, with a capacitance tolerance of 0 to +10%. The capacitor meets IEEE 18 standards, features an UL810-approved internal pressure interrupter, and has a maximum permissible voltage of 110% of rated rms voltage. Discharge time is ≤5 minutes to ≤50 V. The device is rated for operation from -40°C to +55°C and has a design life of 60,000 hours with a 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSX60D25S108T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |