The PFCSV48D16.7S108T is a 3-phase AC power factor correction capacitor designed for automatic PFC controllers, with a delta connection and built-in discharge resistors. It features a cylindrical aluminum case with an aluminum cover, a rated voltage of 480 Vac, and a kvar rating of 16.7 kvar at 60 Hz. The capacitor has a capacitance tolerance of 0 to +10%, operates within a temperature range of -40 ºC to +55 ºC, and meets IEEE 18 standards. It includes an internal pressure interrupter compliant with UL 810, discharges to ≤50 V within 5 minutes, and has a maximum permissible current of 135% of nominal rms current. The case dimensions are 3.0 inches in diameter and 10.78 inches in height. The part supports up to 10 kA maximum short circuit current and has a rated life of 60,000 hours with a 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSV48D16.7S108T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |