The PFCST24C3S572T is a 3-phase AC power factor correction capacitor designed for use in automatic PFC controllers, with a rated voltage of 240 Vac, a kvar output of 3 at 60 Hz, and a capacitance of 3 x 11.5 µF. It features a delta connection, self-healing metallized polypropylene windings, and is enclosed in a cylindrical aluminum case with a steel cover. The capacitor includes built-in discharge resistors that reduce voltage to 50 V or less within 60 seconds. The case has a diameter of 2.0 inches and a height of 5.72 inches. It operates from -40 °C to +55 °C, meets IEEE 18 standards, and includes an UL810-approved internal pressure interrupter for safety.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCST24C3S572T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |