The PFCST24C4S572T is a 3-phase AC power factor correction capacitor rated for 240 Vac, 4 kvar at 60 Hz, with a capacitance of 3 x 15.4 µF, housed in a 2.5-inch diameter by 5.72-inch tall cylindrical aluminum case with a steel cover, and features delta connection, internal discharge resistors, and a UL810-approved pressure interrupter. It meets IEEE 18 standards, has a capacitance tolerance of 0 to +10%, and operates from -40 ºC to +55 ºC with a maximum permissible voltage of 110% of rated rms voltage and current of 135% of nominal rms current. The capacitor is filled with an environmentally safe dielectric fluid and has a rated life of 60,000 hours with a 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCST24C4S572T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |