OTBH106KNPIR-F is a 10.0 µF, 1500 Vdc / 660 Vac film/paper dielectric capacitor in an oval metal case with solder lug terminals, measuring 1.97 inches in height, 3.66 inches in length, and 3.66 inches in width. It features a pressure-sensitive interrupter for protection, operates from -55 °C to +85 °C, and is designed for DC blocking, filtering, bypass, and 60 Hz AC applications with a service life objective of 60,000 hours at rated conditions.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
10µF Film Capacitor 660V 1500V (1.5kV) Paper, Metallized Radial, Can
DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 10µF 660/1500V
CAP FILM 10UF 10% 1.5KVDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | OTBH106KNPIR-F | OTBH106KNPIR-F-ND | 2002-OTBH106KNPIR-F | OTBH106KNPIR-F |
| Product Name | Film Paper Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |