Type PFCHT48C5S572T is a 3-phase AC power harmonic filter capacitor designed for use with 480 Vac systems, featuring a delta-connected internal configuration and built-in discharge resistors. It has a capacitance of 19.2 µF, a rated kvar of 5 at 60 Hz, and is enclosed in a 2.5-inch round aluminum case with a steel cover. The capacitor meets UL810 standards, operates within a temperature range of -40°C to +55°C, and has a maximum permissible current of 135% of nominal rms current. It includes a pressure interrupter that disengages all three phases upon end-of-life or overload, and discharges to ≤50 V within 60 seconds. The part complies with IEEE18 and has a rated life of 60,000 hours with a 94% survival rate. Terminal connectors are tin-plated copper or brass with a maximum torque of 88.5 in-lbs.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHT48C5S572T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |