PFCHV60D8.1S842T is a 3-phase AC power harmonic filter capacitor rated for 600 Vac, with a kvar rating of 8.1 at 60 Hz, enclosed in a round aluminum case with an aluminum cover, and mounted with M12 studs. It features delta-connected self-healing metallized polypropylene windings, an internal pressure interrupter compliant with UL810, discharge resistors that reduce voltage to ≤50 V within 60 seconds, and operates within a temperature range of -40 °C to +55 °C. The capacitor meets IEEE18 standards, has a maximum permissible current of 135% of nominal rms current, and a rated life of 60,000 hours with a 94% survival rate. Its case dimensions are 8.42 inches in height and 94 square inches in surface area.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHV60D8.1S842T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |