Cornell Dubilier Aluminum Electrolytic Capacitor 200Uf, 12V, 20%, Axial; Capacitance Cornell Dubilier NLW200-12

Description
ALUMINUM ELECTROLYTIC CAPACITOR 200UF, 12V, 20%, AXIAL; Capacitance:200µF; Voltage(DC):12V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 200UF, 12V, 20%, AXIAL; Capacitance:200µF; Voltage(DC):12V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 200Uf, 12V, 20%, Axial; Capacitance Cornell Dubilier - 12C7188 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 200Uf, 12V, 20%, Axial; Capacitance Cornell Dubilier
12C7188
Aluminum Electrolytic Capacitor 200Uf, 12V, 20%, Axial; Capacitance Cornell Dubilier 12C7188
ALUMINUM ELECTROLYTIC CAPACITOR 200UF, 12V, 20%, AXIAL; Capacitance:200µF; Voltage(DC):12V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 200UF, 12V, 20%, AXIAL; Capacitance:200µF; Voltage(DC):12V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C7188
Product Name Aluminum Electrolytic Capacitor 200Uf, 12V, 20%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1208-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details