PFCHV24D7.5S108T is a 3-phase AC power harmonic filter capacitor designed for use in large inverter systems, with a rated voltage of 240 Vac and a kvar rating of 7.5 kvar. It features a 3.35-inch round aluminum case with an aluminum cover, delta-connected self-healing metallized polypropylene windings, and includes internal discharge resistors that reduce voltage to ≤50 V within 60 seconds. The capacitor meets UL810 and IEEE18 standards, operates within a temperature range of -40°C to +55°C, has a capacitance tolerance of 0 to +10%, and supports a maximum permissible current of 135% of nominal rms current. It is rated for 60,000 hours with a 94% survival rate and includes an internal pressure interrupter for safety.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHV24D7.5S108T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |