The PFCSS48C1S572T is a 3-phase AC power factor correction capacitor with delta-connected, self-healing metallized polypropylene windings in a cylindrical aluminum case with a steel cover. Rated for 480 Vac at 60 Hz, it provides 1 kvar output with a capacitance of 3.8 μF. Capacitance tolerance is 0% to +10%. It operates from -40 °C to +55 °C and includes built-in discharge resistors that reduce voltage to ≤50 V within 60 seconds. The case is 2.0 inches in diameter and 5.72 inches in height, with tin-plated copper, brass, or steel terminals and a maximum torque of 88.5 in-lbs. It meets IEEE 18 standards and features a UL810-approved internal pressure interrupter. Maximum permissible current is 135% of nominal rms current, with a rated life of 60,000 hours and 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSS48C1S572T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |