The OTBF405KNPIR-F is a paper dielectric, DC/AC dual-rated capacitor rated for 600 Vdc and 330 Vac at 60 Hz, with a capacitance of 4.0 µF and a tolerance of ±10%. It features a pressure-sensitive interrupter for protection, operates from -55 °C to +85 °C, and is housed in an oval metal case with solder lug terminals in plastic insulator cups. Its dimensions are 1.31 inches in A, 2.16 inches in B, and 2.63 inches in height. It is designed for DC blocking, filtering, bypass, and motor-run applications, with a service life objective of 60,000 hours at rated conditions.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | OTBF405KNPIR-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |