The PFCSS60C2S572T is a 3-phase AC power factor correction capacitor with a rated voltage of 600 Vac, a capacitance of 3 x 4.9 µF, and a kvar rating of 2 at 60 Hz. It features a 2.0-inch diameter aluminum case with a steel cover, and a height of 5.72 inches. The unit includes internal discharge resistors that reduce voltage to ≤50 V within 60 seconds. Built with self-healing metallized polypropylene windings in a delta connection and an environmentally safe dielectric fluid, it meets IEEE18 standards, supports a maximum permissible voltage of 110% of rated RMS voltage, and is rated for operation from -40°C to +55°C with a 60,000-hour life expectancy. The case has tin-plated copper, brass, or steel terminals with a maximum torque of 88.5 in-lbs. It includes an internal pressure interrupter compliant with UL810 and is suitable for use in automatic PFC controllers.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSS60C2S572T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |