Cornell Dubilier Aluminum Electrolytic Capacitor 30Uf, 50V, 20%, Axial; Capacitance Cornell Dubilier NLW30-50

Description
ALUMINUM ELECTROLYTIC CAPACITOR 30UF, 50V, 20%, AXIAL; Capacitance:30µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:6.6ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 30UF, 50V, 20%, AXIAL; Capacitance:30µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:6.6ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 30Uf, 50V, 20%, Axial; Capacitance Cornell Dubilier - 32H4853 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 30Uf, 50V, 20%, Axial; Capacitance Cornell Dubilier
32H4853
Aluminum Electrolytic Capacitor 30Uf, 50V, 20%, Axial; Capacitance Cornell Dubilier 32H4853
ALUMINUM ELECTROLYTIC CAPACITOR 30UF, 50V, 20%, AXIAL; Capacitance:30µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:6.6ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 30UF, 50V, 20%, AXIAL; Capacitance:30µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:6.6ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 32H4853
Product Name Aluminum Electrolytic Capacitor 30Uf, 50V, 20%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details