The PFCSV48D18S108T is a three-phase AC power factor correction capacitor designed for use in automatic PFC controllers, featuring delta-connected self-healing metallized polypropylene windings in a cylindrical aluminum case with an environmentally safe dielectric fluid. It operates at 480 Vac, delivers 18 kvar at 60 Hz, and has a case diameter of 3.0 inches and height of 10.78 inches. The capacitor includes built-in discharge resistors that reduce voltage to ≤50 V within 60 seconds and meets UL 810 with an internal pressure interrupter. It supports a capacitance tolerance of 0 to +10%, a maximum permissible voltage of 110% of rated rms, and a maximum permissible current of 135% of nominal rms current. Rated for an operating temperature range of -40 °C to +55 °C, it complies with IEEE 18 and has a rated life of 60,000 hours with a 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSV48D18S108T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |