The PCD series consists of AC power conversion capacitors with a patented dual protection system for fail-safe operation in harmonic-rich environments, rated for 10,000 A fault current and UL 810 approved. This part is a 50 µF, 240 Vac capacitor with a 2.5-inch diameter aluminum case and steel cover, bottom stud mounted, an M6x1 tin-plated brass terminal, and ±5% capacitance tolerance. It operates from -40 °C to +70 °C, has a maximum permissible voltage of 110% of rated rms, carries a 60,000-hour service life target with 94% survival rate, and meets cULus File No. E71645. A minimum 0.5-inch vertical clearance is required above the terminals for proper operation of the protection system. The case dimensions are 2.5 in diameter and 3.91 in height.
Power Film Ac Applications / Harmonic Filtering Capacitors / 1 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PCDGT24T50J391S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |