The OTBE156KNPIR-F is a paper-film/foil capacitor rated for 400 Vdc and 236 Vac at 60 Hz, with a capacitance of 15.0 µF and a tolerance of ±10%. It features a pressure-sensitive interrupter for protection, operates within a temperature range of -55 °C to +85 °C, and is designed for a 60,000-hour service life at rated conditions. The capacitor is housed in an oval metal case with solder lug terminals in plastic insulator cups, measuring 1.91 inches in length, 2.91 inches in width, and 3.50 inches in height.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | OTBE156KNPIR-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |