PFCHV24D6.3S842T is a 3-phase AC power harmonic filter capacitor designed for use with 240 Vac systems, featuring a delta connection, internal discharge resistors, and a cylindrical aluminum case with an aluminum cover. It has a rated capacitance of 96.7 μF and a kvar rating of 6.3 at 60 Hz, with a capacitance tolerance of 0 to +10%. The capacitor meets UL810 standards, includes an internal pressure interrupter, and complies with IEEE18. Operating temperature ranges from -40 °C to +55 °C. Dimensions are 8.42 inches in diameter and 9.4 inches in height, with M12 stud terminals. Maximum permissible voltage is 110% of rated voltage and maximum permissible current is 135% of nominal rms current. Discharge time is less than 60 seconds to 50 V.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHV24D6.3S842T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |