Cornell Dubilier Capacitor NLW1810A

Description
CAPACITANCE:50 F, VOLT RATING:50VDC, PRODUCT RNG:NLW SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:AXIAL LEADED, DIAMETER:10.16MM, HEIGHT:23.87MM, OPERATING TEMPERATURE MIN:-40 C, ESR:4OHM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
CAPACITANCE:50 F, VOLT RATING:50VDC, PRODUCT RNG:NLW SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:AXIAL LEADED, DIAMETER:10.16MM, HEIGHT:23.87MM, OPERATING TEMPERATURE MIN:-40 C, ESR:4OHM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 85021550 - Radwell International
Willingboro, NJ, United States
Capacitor
85021550
Capacitor 85021550
CAPACITANCE:50 F, VOLT RATING:50VDC, PRODUCT RNG:NLW SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:AXIAL LEADED, DIAMETER:10.16MM, HEIGHT:23.87MM, OPERATING TEMPERATURE MIN:-40 C, ESR:4OHM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAPACITANCE:50 F, VOLT RATING:50VDC, PRODUCT RNG:NLW SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:AXIAL LEADED, DIAMETER:10.16MM, HEIGHT:23.87MM, OPERATING TEMPERATURE MIN:-40 C, ESR:4OHM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 85021550
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers