The PFCSV60D8.1S635T is a 3-phase AC power factor correction capacitor rated for 600 Vac, with a capacitance output of 8.1 kvar at 60 Hz and 6.8 kvar at 50 Hz, enclosed in a cylindrical aluminum case with an aluminum cover and M12 stud terminals. It has a diameter of 3.0 inches and a height of 6.35 inches. The capacitor features delta-connected self-healing metallized polypropylene windings, built-in discharge resistors that reduce voltage to ≤50 V within 60 seconds, and a UL810-approved internal pressure interrupter. It operates within a temperature range of -40 °C to +55 °C, meets IEEE 18 standards, and has a maximum permissible current of 135% of nominal rms current. The case is filled with an environmentally safe dielectric fluid.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSV60D8.1S635T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |