PFCHX48D30S137T is a 3-phase AC power harmonic filter capacitor designed for use with inverters, featuring delta-connected self-healing metallized polypropylene windings in a cylindrical aluminum case with an environmentally safe dielectric fluid. It is rated for 480 Vac, 30 kvar, and operates at 60 Hz with a capacitance tolerance of 0 to +10%. The capacitor includes internal discharge resistors that reduce voltage to ≤50 V within ≤60 seconds and meets UL810 and IEEE18 standards. The case has a 116 mm diameter and 170 mm height, with tin-plated copper terminals and a maximum permissible current of 135% of nominal rms current. The rated operating temperature range is −40 °C to +55 °C, and it has a 60,000-hour life with 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHX48D30S137T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |