PFCSV48D12.5S842T is a 3-phase AC power factor correction capacitor rated for 480 Vac, 12.5 kvar at 60 Hz, with a 3.0-inch diameter and 8.42-inch height, constructed in an extruded aluminum case with a steel cover, featuring delta-connected self-healing metallized polypropylene windings, internal discharge resistors, and a UL810-approved pressure interrupter. It meets IEEE 18 standards, operates from -40°C to +55°C, and has a 60,000-hour life with 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSV48D12.5S842T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |