PFCST24C5S778T is a 3-phase AC power factor correction capacitor rated for 240 Vac, 5 kvar at 60 Hz, with a capacitance of 3 x 76.8 µF, housed in a 2.5-inch round aluminum case with a steel cover, measuring 2.5 inches in diameter and 7.78 inches in height. It features delta-connected self-healing metallized polypropylene windings, built-in discharge resistors that reduce voltage to 50 V or less within 60 seconds, and meets UL810 and IEEE18 standards. The capacitor supports a maximum permissible voltage of 110% of rated rms voltage and current up to 135% of nominal rms current, with a rated lifespan of 60,000 hours at 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCST24C5S778T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |