PFCHV48D12.5S108T is a three-phase AC harmonic filter capacitor rated for 480 Vac, with a capacitance of 48.0 µF and a kvar rating of 12.5 kvar at 60 Hz. It features a delta connection, internal discharge resistors, and an extruded aluminum case with an aluminum cover. The capacitor measures 10.78 inches in height and 4.0 inches in diameter, with M12 stud terminals. It meets UL810 and IEEE18 standards, operates within a temperature range of -40°C to +55°C, and has a maximum permissible current of 135% of nominal rms current. The device includes a pressure interrupter for safety and a dielectric fluid that is environmentally safe. Life expectancy is 60,000 hours with a 94% survival rate. Discharge time to 50 V is ≤5 minutes.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHV48D12.5S108T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |