OTBG405KNPIR-F is a paper-film dielectric capacitor rated for 400 Vdc and 236 Vac at 60 Hz, with a capacitance of 4.0 µF and a tolerance of ±10%. It features a pressure-sensitive interrupter for protection and is housed in an oval metal case with solder lug terminals in plastic insulator cups. The physical dimensions are 1.31 inches in width, 2.16 inches in length, and 4.25 inches in height. It operates within a temperature range of -55 °C to +85 °C and has a service life objective of 60,000 hours at rated voltage and temperature.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | OTBG405KNPIR-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |