PFCSV60D17.5S108T is a 3-phase AC power factor correction capacitor rated for 600 Vac, with a reactive power output of 17.5 kvar at 60 Hz. It features a delta-connected internal configuration with three self-healing metallized polypropylene windings enclosed in a cylindrical aluminum case with an aluminum cover, filled with an environmentally safe dielectric fluid. The capacitor has a diameter of 3.0 inches and a height of 10.78 inches, and includes built-in discharge resistors that reduce voltage to ≤50 V within 5 minutes. It meets UL810 standards with an internal pressure interrupter and complies with IEEE18. The maximum permissible voltage is 110% of rated rms voltage, and it supports a maximum rms current of 135% of nominal, including harmonics and overvoltage effects. Operating temperature ranges from -40°C to +55°C, with a rated life of 60,000 hours at 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSV60D17.5S108T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |