The PFCSV60D13.8S842T is a 3-phase AC power factor correction capacitor rated for 600 Vac, with a kvar output of 13.8 at 60 Hz, enclosed in a cylindrical aluminum case with an aluminum cover, measuring 3.0 inches in diameter and 8.42 inches in height. It features delta-connected self-healing metallized polypropylene windings, internal discharge resistors, and a UL810-approved pressure interrupter. The capacitor meets IEEE18 standards, operates within a temperature range of -40°C to +55°C, and has a capacitance tolerance of 0 to +10%. The terminal is tin-plated copper, and the enclosure is filled with an environmentally safe dielectric fluid. Maximum permissible voltage is 110% of rated rms voltage, and discharge time is less than 5 minutes for voltages over 600 V.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSV60D13.8S842T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |