The OTBJ205KNPIR-F is a paper-film dielectric capacitor rated for 2000 Vdc and 700 Vac at 60 Hz, with a capacitance of 2.0 µF and a tolerance of ±10%. It is housed in an oval metal case with solder lug terminals in plastic insulator cups, measuring 1.31 inches in length, 2.16 inches in width, and 4.25 inches in height. The capacitor operates within a temperature range of -55 °C to +85 °C and includes a pressure-sensitive interrupter for protection. Its service life objective is 60,000 hours at full voltage and rated ambient temperature.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | OTBJ205KNPIR-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |