The PCD series consists of AC power conversion capacitors with a patented dual protection system for fail-safe operation in high harmonic distortion environments. These capacitors are rated for 240 Vac, 480 Vac, or 600 Vac, with capacitance values ranging from 20 µF to 125 µF. The PCDGV48T80J572S variant is a 80 µF, 480 Vac capacitor with a 3.0-inch diameter extruded aluminum case, steel cover, and M12 stud terminals. It measures 3.0 inches in diameter and 5.72 inches in height. The capacitor is UL 810 approved, rated for 10,000 A fault current, and features a service life objective of 60,000 hours at 94% survival rate. It operates within a temperature range of -40 °C to +70 °C and is designed for busbar or bottom stud mounting with a required minimum 0.5-inch vertical clearance. The construction is dry with soft gel encapsulation and meets cULus recognition File Number E71645.
Power Film Ac Applications / Harmonic Filtering Capacitors / 1 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PCDGV48T80J572S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |