The PFCST60C5S572T is a 3-phase AC power factor correction capacitor with delta-connected, self-healing metallized polypropylene windings in an aluminum case, filled with an environmentally safe fluid. Rated for 600 Vac and 5 kvar at 60 Hz, it operates from -40°C to +55°C and meets IEEE 18 and UL 810 standards. It includes built-in discharge resistors that reduce voltage to ≤50 V within 60 seconds. The unit has a capacitance tolerance of 0 to +10%, a maximum permissible voltage of 110% of rated RMS, and supports up to 135% of nominal RMS current. Its dimensions are 2.5 inches in diameter and 5.72 inches in height with an M12 stud terminal. Life expectancy is 60,000 hours at 94% survival rate.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCST60C5S572T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |