Cornell Dubilier Capacitor Paper Film 0.5Uf, 3Kv, 10%, Case; Dielectric Type Cornell Dubilier OTBL504KNPIR

Description
CAPACITOR PAPER FILM 0.5UF, 3KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:0.5µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):950V; Lead Spacing:20.64mm RoHS Compliant: No
Description
CAPACITOR PAPER FILM 0.5UF, 3KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:0.5µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):950V; Lead Spacing:20.64mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Paper Film 0.5Uf, 3Kv, 10%, Case; Dielectric Type Cornell Dubilier - 64J7769 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Paper Film 0.5Uf, 3Kv, 10%, Case; Dielectric Type Cornell Dubilier
64J7769
Capacitor Paper Film 0.5Uf, 3Kv, 10%, Case; Dielectric Type Cornell Dubilier 64J7769
CAPACITOR PAPER FILM 0.5UF, 3KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:0.5µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):950V; Lead Spacing:20.64mm RoHS Compliant: No

CAPACITOR PAPER FILM 0.5UF, 3KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:0.5µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):950V; Lead Spacing:20.64mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 64J7769
Product Name Capacitor Paper Film 0.5Uf, 3Kv, 10%, Case; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Film / Foil Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Film Paper Film Capacitors - 105K400CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers