The OTBF605KNPIR-F is a paper dielectric, dual-rated DC/AC capacitor rated for 600 Vdc and 330 Vac at 60 Hz, with a capacitance of 6.0 µF and a tolerance of ±10%. It is housed in an oval metal case with solder lug terminals in plastic insulator cups, measuring 1.31 inches in length, 2.16 inches in width, and 3.88 inches in height. The operating temperature range is from -55 °C to +85 °C, and the capacitor includes a pressure-sensitive interrupter for protection. The service life objective is 60,000 hours at rated voltage and ambient temperature with a 90% survival rate.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | OTBF605KNPIR-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |