The OTBF356KNPIR-F is a paper-film/foil capacitor in an oval metal case with solder lug terminals, rated for 600 Vdc and 330 Vac at 60 Hz, with a capacitance of 35.0 µF and ±10% tolerance. It measures 1.97 inches in length, 3.66 inches in width, and 7.25 inches in height, and operates from -55 ºC to +85 ºC. The capacitor includes a pressure-sensitive interrupter for protection and is designed for DC blocking, filtering, bypass, and AC motor-run applications with a service life objective of 60,000 hours at rated conditions.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | OTBF356KNPIR-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |