Cornell Dubilier Motor Start Cap End Cap, 1.813 Diameter; Accessory Type Cornell Dubilier PLA6

Description
MOTOR START CAP END CAP, 1.813" DIAMETER; Accessory Type:End Cap; Clip Diameter:1.813"; Product Range:-; Applications:Motor Start Capacitors; Body Material:Plastic; Colour:Black; Mounting Hole Dia:1.813; Outer Diameter:1.813" RoHS Compliant: Yes
Datasheet
Description
MOTOR START CAP END CAP, 1.813" DIAMETER; Accessory Type:End Cap; Clip Diameter:1.813"; Product Range:-; Applications:Motor Start Capacitors; Body Material:Plastic; Colour:Black; Mounting Hole Dia:1.813; Outer Diameter:1.813" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start Cap End Cap, 1.813 Diameter; Accessory Type Cornell Dubilier - 87F1302 - Newark, An Avnet Company
Chicago, IL, United States
Motor Start Cap End Cap, 1.813 Diameter; Accessory Type Cornell Dubilier
87F1302
Motor Start Cap End Cap, 1.813 Diameter; Accessory Type Cornell Dubilier 87F1302
MOTOR START CAP END CAP, 1.813" DIAMETER; Accessory Type:End Cap; Clip Diameter:1.813"; Product Range:-; Applications:Motor Start Capacitors; Body Material:Plastic; Colour:Black; Mounting Hole Dia:1.813; Outer Diameter:1.813" RoHS Compliant: Yes

MOTOR START CAP END CAP, 1.813" DIAMETER; Accessory Type:End Cap; Clip Diameter:1.813"; Product Range:-; Applications:Motor Start Capacitors; Body Material:Plastic; Colour:Black; Mounting Hole Dia:1.813; Outer Diameter:1.813" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 87F1302
Product Name Motor Start Cap End Cap, 1.813 Diameter; Accessory Type Cornell Dubilier
Applications Motors / Motor Starting
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details