The PFCSS48C2S572T is a 3-phase AC power factor correction capacitor rated at 480 Vac and 2 kvar at 60 Hz, with a delta connection and 0 to +10% capacitance tolerance. It contains three self-healing metallized polypropylene windings in a cylindrical aluminum case with a steel cover, filled with an environmentally safe fluid. Built-in discharge resistors reduce voltage to ≤50 V within 60 seconds. It measures 2.0 inches in diameter and 5.72 inches in height, operates from -40 °C to +55 °C, and meets IEEE 18. A UL810-approved pressure interrupter disconnects all phases on overload or end-of-life. Rated life is 60,000 hours at 94% survival rate, with a maximum short circuit current of 10 kA.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCSS48C2S572T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |