The PFCHS48C1.5S572T is a 3-phase AC harmonic filter capacitor with delta-connected, self-healing metallized polypropylene windings in a 2-inch round aluminum case with steel cover. Rated for 480 Vac at 60 Hz, it delivers 1.5 kvar with 0 to +10% capacitance tolerance. It includes built-in discharge resistors that reduce voltage to ≤50 V within 60 seconds. The case measures 50.8 mm in diameter and 57.2 mm in height, with M12 terminal studs and a maximum torque of 88.5 in-lbs. It operates from -40 °C to +55 °C, withstands 110% of rated RMS voltage, and meets UL810 and IEEE18 standards. Rated for 60,000 hours at 94% survival rate and capable of withstanding 10 kA short circuit current.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHS48C1.5S572T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |