The OTBH156KNPIR-F is a paper-film dielectric capacitor in an oval metal case with solder lug terminals, rated for 15.0 µF at 1500 Vdc and 660 Vac. It measures 1.97 inches in length, 3.66 inches in width, and 6.75 inches in height, and operates within a temperature range of -55°C to +85°C. The capacitor includes a pressure-sensitive interrupter for protection and is designed for DC blocking, filtering, bypass, and 60 Hz AC motor-run applications with a service life objective of 60,000 hours at rated conditions.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
15µF Film Capacitor 660V 1500V (1.5kV) Paper, Metallized Radial, Can
DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 15µF 660/1500V
CAP FILM 15UF 10% 1.5KVDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | OTBH156KNPIR-F | OTBH156KNPIR-F-ND | 2002-OTBH156KNPIR-F | OTBH156KNPIR-F |
| Product Name | Film Paper Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | |
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF |