Cornell Dubilier Aluminum Electrolytic Capacitor 50Uf, 16V, 20%, Axial; Capacitance Cornell Dubilier NLW50-16

Description
ALUMINUM ELECTROLYTIC CAPACITOR 50UF, 16V, 20%, AXIAL; Capacitance:50µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:6.7ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 50UF, 16V, 20%, AXIAL; Capacitance:50µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:6.7ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 50Uf, 16V, 20%, Axial; Capacitance Cornell Dubilier - 15F1063 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 50Uf, 16V, 20%, Axial; Capacitance Cornell Dubilier
15F1063
Aluminum Electrolytic Capacitor 50Uf, 16V, 20%, Axial; Capacitance Cornell Dubilier 15F1063
ALUMINUM ELECTROLYTIC CAPACITOR 50UF, 16V, 20%, AXIAL; Capacitance:50µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:6.7ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 50UF, 16V, 20%, AXIAL; Capacitance:50µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:6.7ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F1063
Product Name Aluminum Electrolytic Capacitor 50Uf, 16V, 20%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C183M7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers