The PCD series are AC power conversion capacitors designed for harmonic filtering applications, featuring a patented dual protection system with self-healing metallized polypropylene and a mechanical pressure interrupter for fail-safe operation. Available in 2.5 in, 3.0 in, and 3.5 in case diameters with stud terminations, the PCDGV60T30J475S variant is rated for 600 Vac, has a capacitance of 30 µF, a tolerance of ±5%, and an aluminum case with steel cover. It operates within a temperature range of -40 ºC to +70 ºC, supports a maximum permissible voltage of 110% of rated rms, and is rated for 10 kA maximum short circuit current. The capacitor meets UL 810 standards and is cULus recognized under File Number E71645. Service life objective is 60,000 hours with a 94% survival rate. Vertical clearance of at least 0.5 in is required above terminals for reliable operation of the protection system.
Power Film Ac Applications / Harmonic Filtering Capacitors / 1 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PCDGV60T30J475S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |