The PFCHV60D10S108T is a 3-phase AC power harmonic filter capacitor designed for use with 600 Vac systems, featuring a delta-connected internal structure with self-healing metallized polypropylene windings in a cylindrical aluminum case filled with an environmentally safe dielectric fluid. It has a capacitance of 24.6 µF, a kvar rating of 10 at 60 Hz, and a case height of 10.78 inches with a diameter of 8.42 inches. The capacitor includes internal discharge resistors ensuring voltage drops to ≤50 V within 60 seconds. It meets UL810 and IEEE18 standards, supports maximum permissible voltage of 110% of rated rms voltage, and operates within a temperature range of -40 ºC to +55 ºC. The part is rated for 60,000 hours with a 94% survival rate and a maximum short circuit current of 10 kA.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | PFCHV60D10S108T |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |