Cornell Dubilier Motor Start, Motor Run Capacitors (AC) OTBH305KNPIR

Description
3µF Film Capacitor 660V 1500V (1.5kV) Paper, Metallized Radial, Can
Request a Quote Datasheet
Description
3µF Film Capacitor 660V 1500V (1.5kV) Paper, Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - OTBH305KNPIR-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
OTBH305KNPIR-ND
Motor Start, Motor Run Capacitors (AC) OTBH305KNPIR-ND
3µF Film Capacitor 660V 1500V (1.5kV) Paper, Metallized Radial, Can

3µF Film Capacitor 660V 1500V (1.5kV) Paper, Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - OTBH305KNPIR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
OTBH305KNPIR
Capacitors - Film Capacitors OTBH305KNPIR
CAP FILM 3UF 10% 1.5KVDC RADIAL

CAP FILM 3UF 10% 1.5KVDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number OTBH305KNPIR-ND OTBH305KNPIR
Product Name Motor Start, Motor Run Capacitors (AC) Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Paper, Metallized Paper, Metallized
Capacitance Range 3 microF 3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R7B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 1572-1002-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers