Cornell Dubilier Aluminum Electrolytic Capacitor 15Uf, 25V, 20%, Axial; Capacitance Cornell Dubilier NLW15-25

Description
ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 25V, 20%, AXIAL; Capacitance:15µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:17.7ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 25V, 20%, AXIAL; Capacitance:15µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:17.7ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 15Uf, 25V, 20%, Axial; Capacitance Cornell Dubilier - 15F1035 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 15Uf, 25V, 20%, Axial; Capacitance Cornell Dubilier
15F1035
Aluminum Electrolytic Capacitor 15Uf, 25V, 20%, Axial; Capacitance Cornell Dubilier 15F1035
ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 25V, 20%, AXIAL; Capacitance:15µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:17.7ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 25V, 20%, AXIAL; Capacitance:15µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:17.7ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F1035
Product Name Aluminum Electrolytic Capacitor 15Uf, 25V, 20%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details